Sealed Miniature Toggle Switch
Toggle Switch DPDT Panel Mount, Right Angle
SWITCH TOGGLE DPDT 4A 125V
Toggle Switch, 21000N Series, DPDT, On-On, Panel, 4 A, 250 V RoHS Compliant: Yes
Toggle Switches DPDT 4A 125V 11.5mm On-On
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 316923 | 21146NA | 21146NA-ND | 21146NA | 23M8634 | 21146NA |
| Product Name | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, 21000N Series, Dpdt, On-On, Panel, 4 A, 250 V Rohs Compliant Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through hole | Straight PC Pins | PC Pin | |||
| Standards / Compliances | RoHS | RoHS | RoHS |