APEM Components, Inc. Pushbutton Switches 18535CD

Description
Miniature Snap-Action Pushbutton Switch
Request a Quote Datasheet
Description
Miniature Snap-Action Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 18535CD - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
18535CD
Pushbutton Switches 18535CD
Miniature Snap-Action Pushbutton Switch

Miniature Snap-Action Pushbutton Switch

Buy Now
Push Button Switches - 320988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
320988
Push Button Switches 320988
APEM 18535CD

APEM 18535CD

Supplier's Site
Switches -Pushbutton Switches. -  - Win Source Electronics
Laguna Hills, CA, United States
Switches -Pushbutton Switches.
Switches -Pushbutton Switches.
Manufacturer: APEM Inc. Category: Switches -Pushbutton Switches. Series: 18000 Package: Bulk Product Status: Active Mounting Type: Panel Mount, Rear Type: Standard Circuit: SPDT Switch Function: On-Mom Current Rating (Amps): 100mA (DC)

Manufacturer: APEM Inc.
Category: Switches -Pushbutton Switches.
Series: 18000
Package: Bulk
Product Status: Active
Mounting Type: Panel Mount, Rear
Type: Standard
Circuit: SPDT
Switch Function: On-Mom
Current Rating (Amps): 100mA (DC)

Buy Now Datasheet
Pushbutton Switches - 679-3948-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3948-ND
Pushbutton Switches 679-3948-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 18535CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
18535CD
Switches - Pushbutton Switches 18535CD
SWITCH PUSH SPDT 0.1A 30V

SWITCH PUSH SPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
18535CD
Pushbutton Switches 18535CD
Pushbutton Switches SPDT On-Mom 0.1A 30VDC

Pushbutton Switches SPDT On-Mom 0.1A 30VDC

Buy Now Datasheet
Pb Switch, Spdt, 0.1A, 30Vdc, Panel; Product Range Apem - 69K0825 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spdt, 0.1A, 30Vdc, Panel; Product Range Apem
69K0825
Pb Switch, Spdt, 0.1A, 30Vdc, Panel; Product Range Apem 69K0825
PB SWITCH, SPDT, 0.1A, 30VDC, PANEL; Product Range:18000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Contact Current DC Max:100mA RoHS Compliant: Yes

PB SWITCH, SPDT, 0.1A, 30VDC, PANEL; Product Range:18000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 18535CD 320988 679-3948-ND 18535CD 18535CD 69K0825
Product Name Pushbutton Switches Push Button Switches Switches -Pushbutton Switches. Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spdt, 0.1A, 30Vdc, Panel; Product Range Apem
Actuator Specifications Button Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 0041.9151.3107-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Projecting  Momentary Push Buttons - 2ALP3LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Features Has CE Certification; Has CSA Certification; Illuminated Switch
View Details
2 suppliers