APEM 18535AD Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Rear
Miniature Snap-Action Pushbutton Switch
Pushbutton Switches ON-MOM P/B
SWITCH PUSHBUTTON SPDT 1A 125V
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2873612 | 679-3947-ND | 18535AD | 18535AD | 18535AD |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Pin | Solder Terminals | |
| Features | RoHS | RoHS | |||
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT |