Miniature Snap-Action Pushbutton Switch
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches MINI SNAP-ACTION PUS
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 18245YCD | 18245YCD | 18245YCD |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps |