APEM Components, Inc. Pushbutton Switches 18235WWCD3

Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 18235WWCD3-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
18235WWCD3-ND
Pushbutton Switches 18235WWCD3-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical

Buy Now Datasheet
Pushbutton Switches - 18235WWCD3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
18235WWCD3
Pushbutton Switches 18235WWCD3
Miniature Snap-Action Pushbutton Switch

Miniature Snap-Action Pushbutton Switch

Buy Now
Switches - Pushbutton Switches - 1350797-18235WWCD3 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1350797-18235WWCD3
Switches - Pushbutton Switches 1350797-18235WWCD3
Win Source Part Number: 1350797-18235WWCD3 Category: Switches - Pushbutton Switches Series: 18000 Type: Standard Termination Style: PC Pin Features: Tactile Feedback Package: Bulk Voltage Rating - DC: 30 V Standard Package: 50 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Plunger Electrical Life: 60,000 Cycles Actuator Marking: No Marking Mounting Type: Through Hole, Right Angle, Vertical Temperature Range - Operating: -30°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: 18235WW California Prop 65: Warning Information

Win Source Part Number: 1350797-18235WWCD3
Category: Switches - Pushbutton Switches
Series: 18000
Type: Standard
Termination Style: PC Pin
Features: Tactile Feedback
Package: Bulk
Voltage Rating - DC: 30 V
Standard Package: 50
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Plunger
Electrical Life: 60,000 Cycles
Actuator Marking: No Marking
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: 18235WW
California Prop 65: Warning Information

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
18235WWCD3
Switches - Pushbutton Switches 18235WWCD3
SWITCH PUSH SPDT 0.1A 30V

SWITCH PUSH SPDT 0.1A 30V

Supplier's Site
Pushbutton Switches - 18235WWCD3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
18235WWCD3
Pushbutton Switches 18235WWCD3
Pushbutton Switches SP ON (ON) R/A VERT

Pushbutton Switches SP ON (ON) R/A VERT

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 18235WWCD3-ND 18235WWCD3 1350797-18235WWCD3 18235WWCD3 18235WWCD3
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Process Sealed Subminiature Pushbutton - AB25AV-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers
Pushbutton - 16427 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details