Miniature Snap-Action Pushbutton Switch
SWITCH PUSH SPDT 0.1A 30V
Pushbutton Switches SPDT On-Mom 0.1A 30VDC
| Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 18235WCDX386 | 18235WCDX386 | 18235WCDX386 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Max Current Rating | 0.1000 amps | 0.1000 amps |