Miniature Snap-Action Pushbutton Switch
PUSHBUTTON SWITCH 18000 SNAP ROHS COMPLIANT: YES
Pushbutton Switches SP ON-MOM PC
SWITCH PUSHBUTTON SPDT 1A 125V
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 18235AD | 72H6066 | 18235AD | 18235AD |
| Product Name | Pushbutton Switches | Pushbutton Switch 18000 Snap Rohs Compliant Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | RoHS | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Pin | |||
| Max Current Rating | 1 amps | 1 amps | ||
| Max AC Voltage Rating | 125 volts | 125 volts |