APEM Components, Inc. Switches - Pushbutton Switches 15451

Description
SWITCH PUSH 4PST 0.25A 120V
Datasheet
Description
SWITCH PUSH 4PST 0.25A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 15451 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
15451
Switches - Pushbutton Switches 15451
SWITCH PUSH 4PST 0.25A 120V

SWITCH PUSH 4PST 0.25A 120V

Supplier's Site
Push Button Sw, Dpdt, 0.25A, 120Vac, Tht; Product Range Apem - 05W8982 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Dpdt, 0.25A, 120Vac, Tht; Product Range Apem
05W8982
Push Button Sw, Dpdt, 0.25A, 120Vac, Tht; Product Range Apem 05W8982
PUSH BUTTON SW, DPDT, 0.25A, 120VAC, THT; Product Range:Unimec Series; Contact Configuration:DPDT; Switch Operation:Latching; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; Contact Current AC Max:250mA RoHS Compliant: Yes

PUSH BUTTON SW, DPDT, 0.25A, 120VAC, THT; Product Range:Unimec Series; Contact Configuration:DPDT; Switch Operation:Latching; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; Contact Current AC Max:250mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 15451 05W8982
Product Name Switches - Pushbutton Switches Push Button Sw, Dpdt, 0.25A, 120Vac, Tht; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism 4PST-2NO/2NC Double Pole, Double Throw (DPDT); DPDT
Max Current Rating 0.2500 amps 0.2500 amps
Max AC Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-2044-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details