APEM Components, Inc. Switches - Pushbutton Switches 15401

Description
SWITCH PUSH 4PST 0.25A 120V
Datasheet
Description
SWITCH PUSH 4PST 0.25A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 15401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
15401
Switches - Pushbutton Switches 15401
SWITCH PUSH 4PST 0.25A 120V

SWITCH PUSH 4PST 0.25A 120V

Supplier's Site
Push Button Sw, Dpdt, 0.25A, 120Vac, Tht; Product Range Apem - 05W8981 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Dpdt, 0.25A, 120Vac, Tht; Product Range Apem
05W8981
Push Button Sw, Dpdt, 0.25A, 120Vac, Tht; Product Range Apem 05W8981
PUSH BUTTON SW, DPDT, 0.25A, 120VAC, THT; Product Range:Unimec Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; Contact Current AC Max:250mA RoHS Compliant: Yes

PUSH BUTTON SW, DPDT, 0.25A, 120VAC, THT; Product Range:Unimec Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Black; Contact Current AC Max:250mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 15401 05W8981
Product Name Switches - Pushbutton Switches Push Button Sw, Dpdt, 0.25A, 120Vac, Tht; Product Range Apem
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism 4PST-2NO/2NC Double Pole, Double Throw (DPDT); DPDT
Max Current Rating 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11BH - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details