APEM Components, Inc. Toggle Switches 1539A8L12

Description
Toggle Switches 5A 12VDC QC BLK BAT ON-OFF-ON
Datasheet
Description
Toggle Switches 5A 12VDC QC BLK BAT ON-OFF-ON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1539A8L12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
1539A8L12
Toggle Switches 1539A8L12
Toggle Switches 5A 12VDC QC BLK BAT ON-OFF-ON

Toggle Switches 5A 12VDC QC BLK BAT ON-OFF-ON

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
1539A8L12
Switches - Toggle Switches 1539A8L12
SWITCH TOGGLE SPDT 10A 125V

SWITCH TOGGLE SPDT 10A 125V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 1539A8L12 1539A8L12
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Terminal Type Screw Terminals Quick Connect - 0.187\" (4.7mm)
Standards / Compliances RoHS
Current Rating 10 amps 10 amps
Toggle Actuator Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle, boot, open top - K288696A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details