APEM Components, Inc. Pushbutton Switches 1443NC2

Description
Snap-In Pushbutton Switch
Request a Quote Datasheet
Description
Snap-In Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1443NC2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1443NC2
Pushbutton Switches 1443NC2
Snap-In Pushbutton Switch

Snap-In Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
1443NC2
Switches - Pushbutton Switches 1443NC2
SWITCH PUSH SPST-NO 3A 12V

SWITCH PUSH SPST-NO 3A 12V

Supplier's Site
Pushbutton Switches - 1443NC2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
1443NC2
Pushbutton Switches 1443NC2
Pushbutton Switches SPST-NO 3A 12V BLACK

Pushbutton Switches SPST-NO 3A 12V BLACK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1443NC2 1443NC2 1443NC2
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Max Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
22mm Mushroom Push-Turn Buttons - 2AML4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details