APEM Components, Inc. Push Button Switches 1415NC RED

Description
APEM 1415NC RED Push Button Switch
Request a Quote
Description
APEM 1415NC RED Push Button Switch
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, SPDT, 3A, 12Vdc, Solder, Red is a momentary pushbutton switch from the 1400N series, designed for snap-in mounting with a square plunger. It features butt action contacts with a double break configuration. The switch has a maximum current rating of 3A at 12VDC with silver-plated copper contacts. It offers solder lug, straight PC, and quick-connect terminal options for versatile installation. The switch is rated for an initial contact resistance of 10 mΩ and an insulation resistance of at least 1,000 MΩ at 500VDC. It can withstand a dielectric strength of 1,500 Vrms between terminals and 2,000 Vrms between terminals and the metal panel. The electrical life is rated for 10,000 cycles at full load, ensuring durability in applications. The operating temperature range is from -20°C to +55°C, making it suitable for various environments. The switch is RoHS compliant, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The Switch, SPDT, 3A, 12Vdc, Solder, Red is a momentary pushbutton switch from the 1400N series, designed for snap-in mounting with a square plunger. It features butt action contacts with a double break configuration. The switch has a maximum current rating of 3A at 12VDC with silver-plated copper contacts. It offers solder lug, straight PC, and quick-connect terminal options for versatile installation. The switch is rated for an initial contact resistance of 10 mΩ and an insulation resistance of at least 1,000 MΩ at 500VDC. It can withstand a dielectric strength of 1,500 Vrms between terminals and 2,000 Vrms between terminals and the metal panel. The electrical life is rated for 10,000 cycles at full load, ensuring durability in applications. The operating temperature range is from -20°C to +55°C, making it suitable for various environments. The switch is RoHS compliant, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1192958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1192958
Push Button Switches 1192958
APEM 1415NC RED Push Button Switch

APEM 1415NC RED Push Button Switch

Supplier's Site
Switch, Spdt, 3A, 12Vdc, Solder, Red; Switch Operation Apem - 26M5860 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, 3A, 12Vdc, Solder, Red; Switch Operation Apem
26M5860
Switch, Spdt, 3A, 12Vdc, Solder, Red; Switch Operation Apem 26M5860
SWITCH, SPDT, 3A, 12VDC, SOLDER, RED; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:1400N Series; RoHS Compliant: Yes

SWITCH, SPDT, 3A, 12VDC, SOLDER, RED; Switch Operation:Momentary; Contact Configuration:SPDT; Contact Voltage AC Nom:-; Contact Voltage DC Nom:12V; Contact Current Max:3A; Switch Terminals:Solder Lug; Product Range:1400N Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1192958 26M5860
Product Name Push Button Switches Switch, Spdt, 3A, 12Vdc, Solder, Red; Switch Operation Apem
Actuator Specifications Plunger
Switch Function Momentary Contact Momentary Contact; Momentary
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Solder Terminals; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 26096602 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2329328-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details