APEM Components, Inc. Pushbutton Switches 1415N8C2

Description
Snap-In Pushbutton Switch
Request a Quote Datasheet
Description
Snap-In Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1415N8C2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1415N8C2
Pushbutton Switches 1415N8C2
Snap-In Pushbutton Switch

Snap-In Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1052-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1052-ND
Pushbutton Switches 679-1052-ND
Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Pushbutton Switch SPDT Standard Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1415N8C2
Switches - Pushbutton Switches 1415N8C2
SWITCH PUSHBUTTON SPDT 3A 12V

SWITCH PUSHBUTTON SPDT 3A 12V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1415N8C2
Pushbutton Switches 1415N8C2
Pushbutton Switches SPDT 3A BLACK CAP

Pushbutton Switches SPDT 3A BLACK CAP

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1415N8C2 679-1052-ND 1415N8C2 1415N8C2
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Features RoHS
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Push Button Switches - 1-2213765-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details