APEM Components, Inc. Momentary Pushbutton Switches Square Plunger, Snap-in Mounting 1400N Series

Description
Normally open, normally closed or change over function. Solder lug, straight PC or quick connect terminals. Several plunger colors available.
Description
Normally open, normally closed or change over function. Solder lug, straight PC or quick connect terminals. Several plunger colors available.

Suppliers

Company
Product
Description
Supplier Links
Momentary Pushbutton Switches Square Plunger, Snap-in Mounting - 1400N Series - APEM Components, Inc.
Haverhill, MA, USA
Momentary Pushbutton Switches Square Plunger, Snap-in Mounting
1400N Series
Momentary Pushbutton Switches Square Plunger, Snap-in Mounting 1400N Series
Normally open, normally closed or change over function. Solder lug, straight PC or quick connect terminals. Several plunger colors available.

Normally open, normally closed or change over function. Solder lug, straight PC or quick connect terminals. Several plunger colors available.

Supplier's Site

Technical Specifications

  APEM Components, Inc.
Product Category Pushbutton Switches
Product Number 1400N Series
Product Name Momentary Pushbutton Switches Square Plunger, Snap-in Mounting
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) (optional feature)
Terminal Type Solder Terminals; Straight PC Pins (optional feature)
Max Current Rating 1 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21737018 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details