APEM Components, Inc. Pushbutton Switch, Dpdt, 4A, 125 V; Product Range Apem 13445A9GX768

Description
PUSHBUTTON SWITCH, DPDT, 4A, 125 V; Product Range:13000 Series; Panel Cutout Diameter:12mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, DPDT, 4A, 125 V; Product Range:13000 Series; Panel Cutout Diameter:12mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Dpdt, 4A, 125 V; Product Range Apem - 78M8351 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Dpdt, 4A, 125 V; Product Range Apem
78M8351
Pushbutton Switch, Dpdt, 4A, 125 V; Product Range Apem 78M8351
PUSHBUTTON SWITCH, DPDT, 4A, 125 V; Product Range:13000 Series; Panel Cutout Diameter:12mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

PUSHBUTTON SWITCH, DPDT, 4A, 125 V; Product Range:13000 Series; Panel Cutout Diameter:12mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
13445A9GX768
Switches - Pushbutton Switches 13445A9GX768
SWITCH PUSHBUTTON DPDT 4A 125V

SWITCH PUSHBUTTON DPDT 4A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 78M8351 13445A9GX768
Product Name Pushbutton Switch, Dpdt, 4A, 125 V; Product Range Apem Switches - Pushbutton Switches
Switch Function On-(On) Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT4016CFB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details