APEM Components, Inc. Connectors,Interconnects 13445A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Switch Function: On-On Current Rating (Amps): 100mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Switch Function: On-On Current Rating (Amps): 100mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Switch Function: On-On Current Rating (Amps): 100mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Type: Header, Male Pins, Shrouded (4 Side)
Circuit: SPDT
Switch Function: On-On
Current Rating (Amps): 100mA
Voltage Rating - AC: 250V
Actuator Type: Flatted (3.17mm Dia)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details