APEM Components, Inc. Pushbutton Switches 134454X778

Description
Professional Pushbutton Switch
Request a Quote Datasheet
Description
Professional Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 134454X778 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
134454X778
Pushbutton Switches 134454X778
Professional Pushbutton Switch

Professional Pushbutton Switch

Buy Now
Push Button Switches - 562170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
562170
Push Button Switches 562170
APEM 13445-4X778 Push Button Switch

APEM 13445-4X778 Push Button Switch

Supplier's Site
Pushbutton Switches - 679-3564-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3564-ND
Pushbutton Switches 679-3564-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
134454X778
Pushbutton Switches 134454X778
Pushbutton Switches 4 Mil spec pushbutton DP

Pushbutton Switches 4 Mil spec pushbutton DP

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
134454X778
Switches - Pushbutton Switches 134454X778
SWITCH PUSHBUTTON DPDT 4A 28V

SWITCH PUSHBUTTON DPDT 4A 28V

Supplier's Site
Push Button Sw, Dpdt, 4A, 28Vdc, Panel; Product Range Apem - 17H0976 - Newark, An Avnet Company
Chicago, IL, United States
Push Button Sw, Dpdt, 4A, 28Vdc, Panel; Product Range Apem
17H0976
Push Button Sw, Dpdt, 4A, 28Vdc, Panel; Product Range Apem 17H0976
PUSH BUTTON SW, DPDT, 4A, 28VDC, PANEL; Product Range:13000 Series; Panel Cutout Diameter:12mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PUSH BUTTON SW, DPDT, 4A, 28VDC, PANEL; Product Range:13000 Series; Panel Cutout Diameter:12mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 134454X778 562170 679-3564-ND 134454X778 134454X778 17H0976
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Push Button Sw, Dpdt, 4A, 28Vdc, Panel; Product Range Apem
Features RoHS DustProof RoHS RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
22mm Flush Momentary Push Buttons - 2AF3 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011C24JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details