APEM Components, Inc. Pushbutton Switches 13435A

Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 13435A-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
13435A-ND
Pushbutton Switches 13435A-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Push Button Switches - 2873611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2873611
Push Button Switches 2873611
APEM 13435A Push Button Switch

APEM 13435A Push Button Switch

Supplier's Site
Push Button Switches - 2835364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2835364
Push Button Switches 2835364
APEM 13435A Push Button Switch

APEM 13435A Push Button Switch

Supplier's Site
Pushbutton Switches - 13435A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
13435A
Pushbutton Switches 13435A
Professional Pushbutton Switch

Professional Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
13435A
Switches - Pushbutton Switches 13435A
SWITCH PUSHBUTTON SPDT 4A 125V

SWITCH PUSHBUTTON SPDT 4A 125V

Supplier's Site
Switch, Pushbutton, Spdt, 4A, 250V; Product Range Apem - 92C1479 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spdt, 4A, 250V; Product Range Apem
92C1479
Switch, Pushbutton, Spdt, 4A, 250V; Product Range Apem 92C1479
SWITCH, PUSHBUTTON, SPDT, 4A, 250V; Product Range:13000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:4A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPDT, 4A, 250V; Product Range:13000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
13435A
Pushbutton Switches 13435A
Pushbutton Switches Profsnal quick-break momentary psh btn SP

Pushbutton Switches Profsnal quick-break momentary psh btn SP

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 13435A-ND 2873611 2835364 13435A 13435A 92C1479 13435A
Product Name Pushbutton Switches Push Button Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spdt, 4A, 250V; Product Range Apem Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) 1 CO Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Solder Terminals Solder Terminals; Solder Solder Terminals Solder Pin
Max Current Rating 4 amps 4 amps 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism 4PST-2NO/2NC
View Details