APEM Components, Inc. Pushbutton Switches 13235A

Description
Professional Pushbutton Switch
Request a Quote Datasheet
Description
Professional Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 13235A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
13235A
Pushbutton Switches 13235A
Professional Pushbutton Switch

Professional Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
13235A
Switches - Pushbutton Switches 13235A
SWITCH PUSHBUTTON SPDT 4A 125V

SWITCH PUSHBUTTON SPDT 4A 125V

Supplier's Site
Pushbutton Switches - 13235A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
13235A
Pushbutton Switches 13235A
Pushbutton Switches Professional Pushbutton Switch

Pushbutton Switches Professional Pushbutton Switch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 13235A 13235A 13235A
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Max Current Rating 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Momentary Action, Single Step or Two Step Pushbutton - P4 - OTTO Controls
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT); SPDT 3 Terminal
Features DustProof; Weather resistant or waterproof
View Details
22mm Mushroom Push Buttons - 2AMJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012D05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details