These sealed push button switches are double pole - double throw momentary pushbuttons with highly reliable contacts suitable for low level applications. The sealed switch comes with solder lug or pc terminals. The double shell case construction provides extra mechanical strength. The pushbutton switches are CECC approved and panel sealed to IP67. Rated to 100,000 cycles.
| APEM Components, Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 13000X778 Series |
| Product Name | High Performance Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |
| Switch Function | Maintained Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |
| Terminal Type | Solder Terminals; Straight PC Pins (optional feature) |