APEM Components, Inc. Pushbutton Switches 1233A2X209UL

Description
Momentary Pushbutton Switch
Request a Quote Datasheet
Description
Momentary Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1233A2X209UL - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1233A2X209UL
Pushbutton Switches 1233A2X209UL
Momentary Pushbutton Switch

Momentary Pushbutton Switch

Buy Now
Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem - 96C6180 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem
96C6180
Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem 96C6180
SWITCH, PUSHBUTTON, SPST-NO, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 1233A2X209UL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1233A2X209UL
Switches - Pushbutton Switches 1233A2X209UL
SWITCH PUSH SPST-NO 8A 125V

SWITCH PUSH SPST-NO 8A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1233A2X209UL
Pushbutton Switches 1233A2X209UL
Pushbutton Switches SPST-NO OFF-MOM 8A 125VAC

Pushbutton Switches SPST-NO OFF-MOM 8A 125VAC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1233A2X209UL 96C6180 1233A2X209UL 1233A2X209UL
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features RoHS RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TGM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115825 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 359827 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details