APEM Components, Inc. Rocker & Toggle Switches 12266A

Description
Professional Toggle Switch
Request a Quote
Description
Professional Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 12266A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12266A
Rocker & Toggle Switches 12266A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
12266A
Switches - Toggle Switches 12266A
SWITCH TOGGLE 4PDT 4A 125V

SWITCH TOGGLE 4PDT 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 12266A 12266A
Product Name Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications 4PDT
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On-On
View Details
Manual Starting Switch, Toggle Type - 600-TCD7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Switch, toggle - K122A298A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details