Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear
SWITCH PUSH SPST-NO 3A 125V
Pushbutton Switches SPST-NO Off-Mom 3A 125VAC
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1223MRC | 1223MRC-ND | 1223MRC | 1223MRC |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger, Metal | Raised (Plunger Style) Pushbutton | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw Terminals | Screw |