APEM Components, Inc. Pushbutton Switches 1223A2ULCSA

Description
Momentary Pushbutton Switch
Request a Quote Datasheet
Description
Momentary Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1223A2ULCSA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1223A2ULCSA
Pushbutton Switches 1223A2ULCSA
Momentary Pushbutton Switch

Momentary Pushbutton Switch

Buy Now
Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem - 86C8133 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem
86C8133
Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem 86C8133
SWITCH, PUSHBUTTON, SPST-NO, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1223A2ULCSA
Switches - Pushbutton Switches 1223A2ULCSA
SWITCH PUSH SPST-NO 8A 125V

SWITCH PUSH SPST-NO 8A 125V

Supplier's Site
Pushbutton Switches - 1223A2ULCSA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
1223A2ULCSA
Pushbutton Switches 1223A2ULCSA
Pushbutton Switches Momentary pushbutton SP NO

Pushbutton Switches Momentary pushbutton SP NO

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1223A2ULCSA 86C8133 1223A2ULCSA 1223A2ULCSA
Product Name Pushbutton Switches Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features RoHS RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 1128410 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details