APEM Components, Inc. Rocker & Toggle Switches 12169A

Description
Professional Toggle Switch
Request a Quote Datasheet
Description
Professional Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 12169A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12169A
Rocker & Toggle Switches 12169A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 12169A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
12169A
Toggle Switches 12169A
Toggle Switches Professional Toggle Switch

Toggle Switches Professional Toggle Switch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 12169A 12169A
Product Name Rocker & Toggle Switches Toggle Switches
Switch Type Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 1-1825137-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 1165499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details