APEM Components, Inc. Toggle Switches 12166A

Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch 4PDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 12166A-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
12166A-ND
Toggle Switches 12166A-ND
Toggle Switch 4PDT Panel Mount

Toggle Switch 4PDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 12166A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12166A
Rocker & Toggle Switches 12166A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
12166A
Switches - Toggle Switches 12166A
SWITCH TOGGLE 4PDT 4A 125V

SWITCH TOGGLE 4PDT 4A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 12166A-ND 12166A 12166A
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications 4PDT 4PDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A29JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers