APEM Components, Inc. Rocker & Toggle Switches 12158A

Description
Professional Toggle Switch
Request a Quote Datasheet
Description
Professional Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 12158A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12158A
Rocker & Toggle Switches 12158A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 679-1209-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1209-ND
Toggle Switches 679-1209-ND
Toggle Switch 3PDT Panel Mount

Toggle Switch 3PDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12158A
Switches - Toggle Switches 12158A
SWITCH TOGGLE 3PDT 4A 125V

SWITCH TOGGLE 3PDT 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 12158A 679-1209-ND 12158A
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications 3PDT 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2585-07-1-1-13D-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Toggle - A11JB1-JA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details