APEM Components, Inc. Rocker & Toggle Switches 12157A

Description
Professional Toggle Switch
Request a Quote
Description
Professional Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 12157A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12157A
Rocker & Toggle Switches 12157A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
12157A
Switches - Toggle Switches 12157A
SWITCH TOGGLE 3PDT 4A 125V

SWITCH TOGGLE 3PDT 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 12157A 12157A
Product Name Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Toggle Actuator Standard Round
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications 3PDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TQX142 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267079-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details