APEM Components, Inc. Toggle Switches 12149A3V

Description
APEM 12149A-3V Toggle Switch
Request a Quote
Description
APEM 12149A-3V Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 562150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
562150
Toggle Switches 562150
APEM 12149A-3V Toggle Switch

APEM 12149A-3V Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 12149A3V - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12149A3V
Rocker & Toggle Switches 12149A3V
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
12149A3V
Switches - Toggle Switches 12149A3V
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 562150 12149A3V 12149A3V
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Light Switches - 1444559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Manual Starting Switch, Toggle Type - 600-TCD7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details