APEM Components, Inc. Toggle Switches 12149A

Description
APEM 12149A Toggle Switch
Request a Quote Datasheet
Description
APEM 12149A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2873610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2873610
Toggle Switches 2873610
APEM 12149A Toggle Switch

APEM 12149A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 12149A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12149A
Rocker & Toggle Switches 12149A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 679-1208-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1208-ND
Toggle Switches 679-1208-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12149A
Switches - Toggle Switches 12149A
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
12149A
Toggle Switches 12149A
Toggle Switches DPDT ON-OFF-ON 4A

Toggle Switches DPDT ON-OFF-ON 4A

Buy Now Datasheet
Switch, Toggle, Dpdt, 4A, 250V; Switch Operation Apem - 96C6178 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 4A, 250V; Switch Operation Apem
96C6178
Switch, Toggle, Dpdt, 4A, 250V; Switch Operation Apem 96C6178
SWITCH, TOGGLE, DPDT, 4A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000 Series; Contact Current Max:4A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 4A, 250V; Switch Operation:On-Off-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000 Series; Contact Current Max:4A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 2873610 12149A 679-1208-ND 12149A 12149A 96C6178
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Toggle, Dpdt, 4A, 250V; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF Three Position (Center OFF)
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2585-08-1-2-15-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Process Sealed Subminiature Antistatic Toggle - B12AV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers