Professional Toggle Switch
Toggle Switch DPDT Panel Mount
SWITCH TOGGLE DPDT 4A 125V
TOGGLE SWITCH, DPDT, 4A, 250 VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:4A; Switch Mounting:-; Contact Voltage AC Nom:125V; Switch Terminals:Solder RoHS Compliant: Yes
Toggle Switches Professional Toggle Switch
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 12146AG2VX408 | 12146AG2VX408-ND | 12146AG2VX408 | 75M2595 | 12146AG2VX408 |
| Product Name | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 4A, 250 Vac; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Maintained | ||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | |||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT |