APEM Components, Inc. Toggle Switches 12146A

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1205-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1205-ND
Toggle Switches 679-1205-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 2873609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
2873609
Toggle Switches 2873609
APEM 12146A Toggle Switch

APEM 12146A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 12146A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12146A
Rocker & Toggle Switches 12146A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
12146A
Toggle Switches 12146A
Toggle Switches Professional Toggle Switch

Toggle Switches Professional Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12146A
Switches - Toggle Switches 12146A
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site
Switch, Toggle, Dpdt, 4A, 250V; Switch Operation Apem - 96C6177 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpdt, 4A, 250V; Switch Operation Apem
96C6177
Switch, Toggle, Dpdt, 4A, 250V; Switch Operation Apem 96C6177
SWITCH, TOGGLE, DPDT, 4A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000 Series; Contact Current Max:4A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, DPDT, 4A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000 Series; Contact Current Max:4A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site
Toggle Switch; Switch Operation Apem - 74AC2498 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch; Switch Operation Apem
74AC2498
Toggle Switch; Switch Operation Apem 74AC2498
TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000 Series; Contact Current Max:4A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Solder; Contact RoHS Compliant: Yes

TOGGLE SWITCH; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000 Series; Contact Current Max:4A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Solder; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1205-ND 2873609 12146A 12146A 12146A 96C6177 74AC2498
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Switch, Toggle, Dpdt, 4A, 250V; Switch Operation Apem Toggle Switch; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF) Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Single Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Toggle Switch, Residential Grade - 1002S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2-1825136-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Hardware - AT4003A - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers