APEM Components, Inc. Toggle Switches 121462VX778

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-3533-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-3533-ND
Toggle Switches 679-3533-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 562193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
562193
Toggle Switches 562193
APEM 12146-2VX778 Toggle Switch

APEM 12146-2VX778 Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 121462VX778 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
121462VX778
Rocker & Toggle Switches 121462VX778
Professional Toggle Switch

Professional Toggle Switch

Buy Now
PROFESSIONAL TOGGLE SWITCH - 121462VX778 - Heilind Electronics, Inc.
Wilmington, MA, United States
PROFESSIONAL TOGGLE SWITCH
121462VX778
PROFESSIONAL TOGGLE SWITCH 121462VX778
PROFESSIONAL TOGGLE SWITCH

PROFESSIONAL TOGGLE SWITCH

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
121462VX778
Toggle Switches 121462VX778
Toggle Switches DBL POLE ON-ON 2 locked positions

Toggle Switches DBL POLE ON-ON 2 locked positions

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
121462VX778
Switches - Toggle Switches 121462VX778
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem - 57AK4978 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem
57AK4978
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem 57AK4978
TOGGLE SWITCH, DPDT, 4A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-3533-ND 562193 121462VX778 121462VX778 121462VX778 121462VX778 57AK4978
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches PROFESSIONAL TOGGLE SWITCH Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Single Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Rocker - A12KB - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details