APEM Components, Inc. Rocker & Toggle Switches 121461VX778

Description
Professional Toggle Switch
Request a Quote Datasheet
Description
Professional Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 121461VX778 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
121461VX778
Rocker & Toggle Switches 121461VX778
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem - 99K5487 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem
99K5487
Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem 99K5487
TOGGLE SWITCH, DPDT, 4A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 4A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:12000X778 Series; Switch Mounting:Panel Mount; Contact Current Max:4A; Contact Voltage AC Nom:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
121461VX778
Toggle Switches 121461VX778
Toggle Switches Professional Toggle Switch

Toggle Switches Professional Toggle Switch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 121461VX778 99K5487 121461VX778
Product Name Rocker & Toggle Switches Toggle Switch, Dpdt, 4A, 28Vdc, Panel; Switch Operation Apem Toggle Switches
Switch Type Toggle Toggle Toggle
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details