APEM Components, Inc. Toggle Switches 12144A

Description
APEM 12144A Toggle Switch
Request a Quote Datasheet
Description
APEM 12144A Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 562216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
562216
Toggle Switches 562216
APEM 12144A Toggle Switch

APEM 12144A Toggle Switch

Supplier's Site
Rocker & Toggle Switches - 12144A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
12144A
Rocker & Toggle Switches 12144A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
12144A
Toggle Switches 12144A
Toggle Switches Toggle Switch, 4A 30VDC, 2 Pole, ON-ON-ON / ON-ON-MOM / MOM-ON-MOM, Solder Lug

Toggle Switches Toggle Switch, 4A 30VDC, 2 Pole, ON-ON-ON / ON-ON-MOM / MOM-ON-MOM, Solder Lug

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
12144A
Switches - Toggle Switches 12144A
SWITCH TOGGLE SP3T 4A 125V

SWITCH TOGGLE SP3T 4A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 562216 12144A 12144A 12144A
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
Momentary Contact Switch Function On-On-On On-On-On
Pole & Throw Specifications Double Pole, Single Throw SP3T
Unlock Full Specs
to access all available technical data

Similar Products

T3 Miniature, MIL-Qualified and Commercial Toggle Switches - T3 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Ball Handle; Lever lockout, convex button, concave button, rocker button
Features Dustproof; Weather resistant or waterproof
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp 3 Way Toggle Switch, Commercial Grade - 1012 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details