APEM Components, Inc. Pushbutton Switches 1213C6

Description
Momentary Pushbutton Switch
Request a Quote Datasheet
Description
Momentary Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1213C6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1213C6
Pushbutton Switches 1213C6
Momentary Pushbutton Switch

Momentary Pushbutton Switch

Buy Now
Pushbutton Switches - 1213C6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
1213C6
Pushbutton Switches 1213C6
Pushbutton Switches SPST-NO OFF-MOM 3A 125VAC

Pushbutton Switches SPST-NO OFF-MOM 3A 125VAC

Buy Now Datasheet
Switch, Spst-No, 3A, 12Vdc, Solder/qc; Switch Operation Apem - 26M5777 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-No, 3A, 12Vdc, Solder/qc; Switch Operation Apem
26M5777
Switch, Spst-No, 3A, 12Vdc, Solder/qc; Switch Operation Apem 26M5777
SWITCH, SPST-NO, 3A, 12VDC, SOLDER/QC; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

SWITCH, SPST-NO, 3A, 12VDC, SOLDER/QC; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:24V; Contact Current Max:3A; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - 1213C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1213C6
Switches - Pushbutton Switches 1213C6
SWITCH PUSH SPST-NO 3A 125V

SWITCH PUSH SPST-NO 3A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1213C6 1213C6 26M5777 1213C6
Product Name Pushbutton Switches Pushbutton Switches Switch, Spst-No, 3A, 12Vdc, Solder/qc; Switch Operation Apem Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return Momentary Contact
Terminal Type Solder Lug Solder Terminals; Quick Connect, Solder Solder Terminals
Features RoHS RoHS
Max Current Rating 3 amps 3 amps 3 amps
Max AC Voltage Rating 250 volts 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3005JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details