APEM Components, Inc. Pushbutton Switches 1213C2

Description
Momentary Pushbutton Switch
Request a Quote Datasheet
Description
Momentary Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1213C2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1213C2
Pushbutton Switches 1213C2
Momentary Pushbutton Switch

Momentary Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1040-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1040-ND
Pushbutton Switches 679-1040-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Pushbutton Switch SPST-NO Standard Panel Mount, Rear

Buy Now Datasheet
Switch, Spst-No, 3A, 12Vdc, Solder/qc; Switch Operation Apem - 35M0120 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst-No, 3A, 12Vdc, Solder/qc; Switch Operation Apem
35M0120
Switch, Spst-No, 3A, 12Vdc, Solder/qc; Switch Operation Apem 35M0120
SWITCH, SPST-NO, 3A, 12VDC, SOLDER/QC; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N O; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:12V; Contact Current Max:3A; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

SWITCH, SPST-NO, 3A, 12VDC, SOLDER/QC; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-NO; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:12V; Contact Current Max:3A; Switch Terminals:Quick Connect, Solder RoHS Compliant: Yes

Supplier's Site
Pb Switch, Spst-No, 3A, 125Vac, Panel; Product Range Apem - 71C7999 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 3A, 125Vac, Panel; Product Range Apem
71C7999
Pb Switch, Spst-No, 3A, 125Vac, Panel; Product Range Apem 71C7999
PB SWITCH, SPST-NO, 3A, 125VAC, PANEL; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST-NO, 3A, 125VAC, PANEL; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton Switches - 1213C2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
1213C2
Pushbutton Switches 1213C2
Pushbutton Switches PUSHBUTTON BLACK

Pushbutton Switches PUSHBUTTON BLACK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1213C2 679-1040-ND 35M0120 71C7999 1213C2
Product Name Pushbutton Switches Pushbutton Switches Switch, Spst-No, 3A, 12Vdc, Solder/qc; Switch Operation Apem Pb Switch, Spst-No, 3A, 125Vac, Panel; Product Range Apem Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary Spring Return Off-(On)
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Quick Connect, Solder Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details