APEM Components, Inc. Pushbutton Switches 1212C6

Description
Momentary Pushbutton Switch
Request a Quote Datasheet
Description
Momentary Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1212C6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1212C6
Pushbutton Switches 1212C6
Momentary Pushbutton Switch

Momentary Pushbutton Switch

Buy Now
Pushbutton Switches - 679-3942-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3942-ND
Pushbutton Switches 679-3942-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1212C6
Switches - Pushbutton Switches 1212C6
SWITCH PUSH SPST-NC 3A 125V

SWITCH PUSH SPST-NC 3A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1212C6
Pushbutton Switches 1212C6
Pushbutton Switches SPST-NC ON-MOM 3A 125VAC

Pushbutton Switches SPST-NC ON-MOM 3A 125VAC

Buy Now Datasheet
Pb Switch, Spst-Nc, 3A, 125Vac, Panel; Product Range Apem - 39C2637 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 3A, 125Vac, Panel; Product Range Apem
39C2637
Pb Switch, Spst-Nc, 3A, 125Vac, Panel; Product Range Apem 39C2637
PB SWITCH, SPST-NC, 3A, 125VAC, PANEL; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N C; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

PB SWITCH, SPST-NC, 3A, 125VAC, PANEL; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1212C6 679-3942-ND 1212C6 1212C6 39C2637
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst-Nc, 3A, 125Vac, Panel; Product Range Apem
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355033 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2364703-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details