APEM Components, Inc. Pushbutton Switches 1212C3

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3941-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3941-ND
Pushbutton Switches 679-3941-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Pushbutton Switch SPST-NC Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - 1212C3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1212C3
Pushbutton Switches 1212C3
Momentary Pushbutton Switch

Momentary Pushbutton Switch

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
1212C3
Switches - Pushbutton Switches 1212C3
SWITCH PUSH SPST-NC 3A 125V

SWITCH PUSH SPST-NC 3A 125V

Supplier's Site
Pushbutton Switches - 1212C3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
1212C3
Pushbutton Switches 1212C3
Pushbutton Switches SPST-NC ON-MOM 3A 125VAC

Pushbutton Switches SPST-NC ON-MOM 3A 125VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3941-ND 1212C3 1212C3 1212C3
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Round, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-2041-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Flush Momentary Push Buttons - 2AF8 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers