Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switches SPST-NC ON-MOM 3A 125VAC
PUSHBUTTON SWITCH SPST-NC 3A 250V SOLDER; Switch Operation:Momentary Spring Return; Contact Configuration:SPST-N
SWITCH PUSH SPST-NC 3A 125V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3940-ND | 1212C2 | 1212C2 | 26M5775 | 1212C2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switch Spst-Nc 3A 250V Solder; Switch Operation Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary Spring Return | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | ||
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals; Solder | Solder Terminals |