APEM Components, Inc. Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1212C2

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Switch Function: On-On Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Switch Function: On-On Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Packaging: Bulk Part Status: Obsolete Mounting Type: Fixed Type: Header, Male Pins, Shrouded (4 Side) Circuit: SPDT Switch Function: On-On Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Packaging: Bulk
Part Status: Obsolete
Mounting Type: Fixed
Type: Header, Male Pins, Shrouded (4 Side)
Circuit: SPDT
Switch Function: On-On
Current Rating (Amps): 690mA
Voltage Rating - AC: 250V
Actuator Type: Flatted (3.17mm Dia)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Packing Method Bulk; Bulk; Other
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330F-A00214-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDC2351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details