SWITCH, PUSHBUTTON, SPST-NO, 8A, 250V; Product Range:1200 Series; Panel Cutout Diameter:12.2mm; Contact Configuration:SPST-N
Pushbutton Switches SPST-NO OFF-MOM 8A 125VAC
SWITCH PUSH SPST-NO 8A 125V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 96C6175 | 1203A2UL | 1203A2UL |
| Product Name | Switch, Pushbutton, Spst-No, 8A, 250V; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Features | RoHS | RoHS | |
| Terminal Type | Screw | Screw Terminals |