APEM Components, Inc. Rocker & Toggle Switches 11236A

Description
Professional Toggle Switch
Request a Quote Datasheet
Description
Professional Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 11236A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11236A
Rocker & Toggle Switches 11236A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 11236A-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
11236A-ND
Toggle Switches 11236A-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 11236A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
11236A
Toggle Switches 11236A
Toggle Switches Toggle,Single,StrtPC ON - ON, Sliver

Toggle Switches Toggle,Single,StrtPC ON - ON, Sliver

Buy Now
Shenzhen, China
Switches - Toggle Switches
11236A
Switches - Toggle Switches 11236A
SWITCH TOGGLE SPDT 4A 125V

SWITCH TOGGLE SPDT 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 11236A 11236A-ND 11236A 11236A
Product Name Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Self-Grounding Toggle Switch, Residential Grade - 1001S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2493803-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Process Sealed Subminiature Toggle - A13EB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details