APEM Components, Inc. Rocker & Toggle Switches 11166A

Description
Professional Toggle Switch
Request a Quote
Description
Professional Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 11166A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11166A
Rocker & Toggle Switches 11166A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
11166A
Switches - Toggle Switches 11166A
SWITCH TOGGLE 4PDT 4A 125V

SWITCH TOGGLE 4PDT 4A 125V

Supplier's Site
Toggle Switches - 11166A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
11166A
Toggle Switches 11166A
Toggle Switches Toggle, 4-Pole,S.Lug ON - ON, Sliver

Toggle Switches Toggle, 4-Pole,S.Lug ON - ON, Sliver

Buy Now

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 11166A 11166A 11166A
Product Name Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
Pole & Throw Specifications 4PDT
Terminal Type Solder Terminals; Solder Lug Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267079-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
3 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers