APEM Components, Inc. Rocker & Toggle Switches 11159A

Description
Professional Toggle Switch
Request a Quote
Description
Professional Toggle Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 11159A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11159A
Rocker & Toggle Switches 11159A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 11159A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
11159A
Toggle Switches 11159A
Toggle Switches Toggle, 3-Pole,S.Lug ON-OFF-ON, Slvr

Toggle Switches Toggle, 3-Pole,S.Lug ON-OFF-ON, Slvr

Buy Now
Shenzhen, China
Switches - Toggle Switches
11159A
Switches - Toggle Switches 11159A
SWITCH TOGGLE 3PDT 4A 125V

SWITCH TOGGLE 3PDT 4A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 11159A 11159A 11159A
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals Solder Terminals; Solder Lug
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off-On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 2267079-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
3 suppliers
Light Switches - 2228294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details