APEM Components, Inc. Toggle Switches 11146A

Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1203-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1203-ND
Toggle Switches 679-1203-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 11146A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11146A
Rocker & Toggle Switches 11146A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
11146A
Toggle Switches 11146A
Toggle Switches Toggle, Dbl ,S.Lug ON - ON, Sliver

Toggle Switches Toggle, Dbl ,S.Lug ON - ON, Sliver

Buy Now
Shenzhen, China
Switches - Toggle Switches
11146A
Switches - Toggle Switches 11146A
SWITCH TOGGLE DPDT 4A 125V

SWITCH TOGGLE DPDT 4A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1203-ND 11146A 11146A 11146A
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-07-2-1-23A-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
T7 Lower Cost Sealed Toggle Switches - T7 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout, dome button, rocker button
Switch Function Momentary
View Details
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details