APEM Components, Inc. Toggle Switches 11139A

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1202-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1202-ND
Toggle Switches 679-1202-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 11139A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11139A
Rocker & Toggle Switches 11139A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 11139A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
11139A
Toggle Switches 11139A
Toggle Switches Toggle, Single,S.Lug ON-OFF-ON, Slvr

Toggle Switches Toggle, Single,S.Lug ON-OFF-ON, Slvr

Buy Now
Shenzhen, China
Switches - Toggle Switches
11139A
Switches - Toggle Switches 11139A
SWITCH TOGGLE SPDT 4A 125V

SWITCH TOGGLE SPDT 4A 125V

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1202-ND 11139A 11139A 11139A
Product Name Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13JW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details
MANUAL STARTING SWITCH, TOGGLE TYPE - 600-TCX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details