APEM Components, Inc. Toggle Switches 11138A

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 679-1201-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1201-ND
Toggle Switches 679-1201-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 11138A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11138A
Rocker & Toggle Switches 11138A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Shenzhen, China
Switches - Toggle Switches
11138A
Switches - Toggle Switches 11138A
SWITCH TOGGLE SPDT 4A 125V

SWITCH TOGGLE SPDT 4A 125V

Supplier's Site
Toggle Switches - 11138A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
11138A
Toggle Switches 11138A
Toggle Switches Toggle, Single,S.Lug ON-OFF-MOM, Slvr

Toggle Switches Toggle, Single,S.Lug ON-OFF-MOM, Slvr

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 679-1201-ND 11138A 11138A 11138A
Product Name Toggle Switches Rocker & Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Manual Starting Switch, Toggle Type - 600-N14 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-07-1-2-10918-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details