APEM Components, Inc. Rocker & Toggle Switches 11137A

Description
Professional Toggle Switch
Request a Quote Datasheet
Description
Professional Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker & Toggle Switches - 11137A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
11137A
Rocker & Toggle Switches 11137A
Professional Toggle Switch

Professional Toggle Switch

Buy Now
Toggle Switches - 679-1200-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
679-1200-ND
Toggle Switches 679-1200-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
11137A
Switches - Toggle Switches 11137A
SWITCH TOGGLE SPDT 4A 125V

SWITCH TOGGLE SPDT 4A 125V

Supplier's Site
Toggle Switches - 11137A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Toggle Switches
11137A
Toggle Switches 11137A
Toggle Switches Toggle, Single,S.Lug MOM-OFF-MOM, Slvr

Toggle Switches Toggle, Single,S.Lug MOM-OFF-MOM, Slvr

Buy Now

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 11137A 679-1200-ND 11137A 11137A
Product Name Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

MANUAL STARTING SWITCH, TOGGLE TYPE - 600-TCX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Large Trim 2-Way Pushbutton - T2 - OTTO Controls
Specs
Switch Type Toggle
View Details