SWITCH TOGGLE DPDT 3A 110V
TOGGLE SWITCH, DPDT, 3A, 110VAC, SOLDER; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:10600 Series; Contact Current Max:3A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:110V RoHS Compliant: Yes
Toggle Switches DPDT ON-ON 10mm Ag
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2369266 | 106462103 | 32M6965 | 106462103 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Dpdt, 3A, 110Vac, Solder; Switch Operation Apem | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Latching | On-On | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |
| Terminal Type | Solder Terminals; Straight PC Pins; Solder | Solder Terminals; Solder Lug | Screw Terminals | |
| Standards / Compliances | RoHS | RoHS | RoHS |